Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
13,795
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
66,000
in stock
|
Buy Now | |
TTI Europe
from US$0.40
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.71
|
13,795
in stock
|
Buy Now | |
element14
from US$0.47
|
13,795
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
150
in stock
|
Buy Now | |
Rutronik
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.85
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 35A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0063ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.2V |
Power Dissipation Pd | 3.8W |
Transistor Case Style | PowerPAK 1212 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Current Id Max | 17.6A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 20V |
Single N-Channel 40 V 0.0076 Ohm 52 W SMT Power Mosfet - PowerPAK-1212-8 | Future Electronics |
N-CH SINGLE 40V PPAK 1212-8 | TTI Europe |
Mosfet,n Ch,40V,35A,powerpak | Newark Electronics |
MOSFET,N CH,40V,35A,POWERPAK | element14 |
N-CH 40V 35A 7,6mOhm PPAK1212 | Rutronik |
Trans MOSFET N-CH 40V 17.6A 8-Pin PowerPAK 1212 T/R | Avnet America |
MOSFET N-CH 40V 35A PPAK 1212-8 | Siliconix / Vishay SIS434DN-T1-GE3 | RS Americas |
Where can I find additional details, specifications and documents for a SIS434DN-T1-GE3?
Additional datasheets, footprints and schematics for SIS434DN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIS434DN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIS434DN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIS434DN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIS434DN-T1-GE3 fall under?
The SIS434DN-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIS434DN-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIS434DN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIS434DN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIS434DN-T1-GE3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for SIS434DN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIS434DN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIS434DN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIS434DN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.