Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
TTI Europe
from US$0.28
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
5,249
in stock
|
Buy Now | |
element14
from US$0.43
|
5,249
in stock
|
Buy Now | |
Farnell
from US$0.38
|
5,249
in stock
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -18A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.0073ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 39.1W |
Transistor Case Style | PowerPAK 1212 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (20-Jun-2016) |
P-CH SINGLE -20V PPAK 1212-8 | TTI Europe |
SiS407ADN Series 20 V 0.009 Ohm SMT P-Channel MOSFET - PowerPAK« 1212-8 | Future Electronics |
Mosfet, P-Ch, -20V, -18A, Powerpak 1212 | Newark Electronics |
MOSFET, P-CH, -20V, -18A, POWERPAK 1212 | element14 |
P-Ch PowerPAK1212 Cu 20V 9 mohm@4.5V | RS |
Trans MOSFET P-CH 20V 18A 8-Pin PowerPAK 1212 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SIS407ADN-T1-GE3?
Additional datasheets, footprints and schematics for SIS407ADN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIS407ADN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIS407ADN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIS407ADN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIS407ADN-T1-GE3 fall under?
The SIS407ADN-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIS407ADN-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIS407ADN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIS407ADN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIS407ADN-T1-GE3 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for SIS407ADN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIS407ADN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIS407ADN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIS407ADN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.