Status: | Unknown |
---|---|
Series: | SiS402DN |
RoHS: | Unknown |
Prices starting from US$0.58
Datasheet |
---|
SiS402DN |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
AN822 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Single N-Channel 30 V 0.006 Ohms Surface Mount Power Mosfet - PowerPAK-1212-8 | Future Electronics |
N Channel Mosfet, 30V, 35A Powerpak, Full Reel | Newark Electronics |
Trans MOSFET N-CH 30V 19A 8-Pin PowerPAK 1212 T/R | Avnet America |
MOSFET,N CH,30V,35A,POWERPAK8 | Farnell |
Where can I find additional details, specifications and documents for a SIS402DN-T1-GE3?
Additional datasheets, footprints and schematics for SIS402DN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIS402DN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIS402DN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIS402DN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIS402DN-T1-GE3 fall under?
The SIS402DN-T1-GE3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to SIS402DN-T1-GE3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIS402DN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIS402DN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIS402DN-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for SIS402DN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIS402DN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIS402DN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIS402DN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.