Status: | Unknown |
---|---|
Series: | TrenchFET Gen IV Series |
RoHS: | Unknown |
Prices starting from US$0.55
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 65.3A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.0047ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3.4V |
Power Dissipation Pd | 52W |
Transistor Case Style | PowerPAK 1212 |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Gen IV Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 60V, 65.3A, POWERPAK 1212. | element14 |
P-CH 60V 65A 47mOhm PPAK1212-8 | Rutronik |
Mosfet, N-Ch, 60V, 65.3A, Powerpak 1212 | Newark Electronics |
Transistor MOSFET N-CH 60V 65.3A 8-Pin PowerPAK 1212 | Avnet America |
N-CH SINGLE 60V PPAK 1212-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIS184DN-T1-GE3?
Additional datasheets, footprints and schematics for SIS184DN-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIS184DN-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIS184DN-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIS184DN-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIS184DN-T1-GE3 fall under?
The SIS184DN-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIS184DN-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIS184DN-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIS184DN-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIS184DN-T1-GE3 have stock available?
Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for SIS184DN-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIS184DN-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIS184DN-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIS184DN-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.