Status: | Unknown |
---|---|
Series: | TrenchFET Gen IV Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 60A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 850µohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.4V |
Power Dissipation Pd | 54.3W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Gen IV Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TrenchFET Gen IV Power MOSFET N-Channel with Schottky Diode 30V VDS +20V -16V VGS 60A | Avnet America |
N-CH SINGLE + SKY 30V PPAKSO8 | TTI Europe |
MOSFET, N-CH, 30V, 60A, POWERPAK SO | Farnell |
Where can I find additional details, specifications and documents for a SIRC18DP-T1-GE3?
Additional datasheets, footprints and schematics for SIRC18DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIRC18DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIRC18DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIRC18DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIRC18DP-T1-GE3 fall under?
The SIRC18DP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIRC18DP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIRC18DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIRC18DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIRC18DP-T1-GE3 have stock available?
Authorised distributors including Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for SIRC18DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIRC18DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIRC18DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIRC18DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.