Status: | Unknown |
---|---|
Series: | TrenchFET Gen IV Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 860µohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.2V |
Power Dissipation Pd | 100W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Gen IV Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 40V, 100A, Powerpak So | Newark Electronics |
TrenchFET Gen IV Power MOSFET N-Channel Single 40V VDS +20V -16V VGS 100A ID 8-P | Future Electronics |
TrenchFET Gen IV Power MOSFET N-Channel Single 40V VDS +20V -16V VGS 100A ID 8-Pin Po | Avnet America |
N-CH SINGLE 40V PPAK SO-8 | TTI Europe |
MOSFET, N-CH, 40V, 100A, POWERPAK SO | Farnell |
Where can I find additional details, specifications and documents for a SIRA50DP-T1-RE3?
Additional datasheets, footprints and schematics for SIRA50DP-T1-RE3 are listed on our Part Details page. You can also find images and similar parts to SIRA50DP-T1-RE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIRA50DP-T1-RE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIRA50DP-T1-RE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIRA50DP-T1-RE3 fall under?
The SIRA50DP-T1-RE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIRA50DP-T1-RE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIRA50DP-T1-RE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIRA50DP-T1-RE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIRA50DP-T1-RE3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for SIRA50DP-T1-RE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIRA50DP-T1-RE3 often in real-time on the comparison pages.
What if I can't find stock of SIRA50DP-T1-RE3?
You can fill out our help required form which you can use to request a quote for SIRA50DP-T1-RE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.