Status: | Unknown |
---|---|
Series: | SiRA06DP |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
85
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
249
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.96
|
-
|
Buy Now | |
element14
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.41
|
-
|
Buy Now | |
Farnell
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® Gen IV power MOSFET |
100 % Rg and UIS tested |
?www.vishay.com/doc?99912 |
Datasheet |
---|
SiRA06DP |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Application Note AN821 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
N-CH 30V 40A 2,05mOhm PPAK SO-8 | Rutronik |
Mosfet, N Channel, 30V, 40A, Powerpak So-8 | Newark Electronics |
MOSFET N-Ch 30V 33.3A PowerPAK SO8 | RS |
Single N-Channel 30 V 2.5 mOhm TrenchFET Gen IV Power Mosfet - PowerPAK SOIC-8 | Future Electronics |
Trans MOSFET N-CH 30V 33.3A 8-Pin PowerPAK SO T/R | Avnet America |
Semiconcuctor, Mosfet | RS Americas |
N-CH SINGLE 30V PPAK SO-8 | TTI Europe |
MOSFET, N-CH, 30V, PPAK-SO8 | Farnell |
Where can I find additional details, specifications and documents for a SIRA06DP-T1-GE3?
Additional datasheets, footprints and schematics for SIRA06DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIRA06DP-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIRA06DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIRA06DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIRA06DP-T1-GE3 fall under?
The SIRA06DP-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIRA06DP-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIRA06DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIRA06DP-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIRA06DP-T1-GE3 have stock available?
Authorised distributors including Rutronik, Newark Electronics, RS, Future Electronics and Avnet America have stock available or on a lead time for SIRA06DP-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIRA06DP-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIRA06DP-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIRA06DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.