SIR882DP-T1-GE3 Semiconductors - Discretes by Vishay Intertechnology

MOSFET N CH DIODE 100V 60A PPAKSO8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for Farnell
Farnell
from US$1.14
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.40
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.04
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.09
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.09
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 60A
Drain Source Voltage Vds 100V
On Resistance Rds(on) 0.0071ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1.2V
Power Dissipation Pd 5.4W
Transistor Case Style PowerPAK SO
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
Current Id Max 17.6A
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Voltage Vgs Max 20V

Alternative Descriptions

N-CH 100V 60A 7,1mOhm PPAKSO-8 | Rutronik
Mosfet, N Ch, 100V, 60A, Powerpak So-8, Full Reel | Newark Electronics
SiR882DP Series 100 V 8.7 mOhm SMT N-Channel Mosfet - PowerPAK« SO-8 | Future Electronics
Trans MOSFET N-CH 100V 17.6A 8-Pin PowerPAK SO T/R | Avnet America
N-CH SINGLE 100V PPAK SO-8 | TTI Europe
MOSFET,N CH,DIODE,100V,60A,PPAKSO8 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIR882DP-T1-GE3?

Additional datasheets, footprints and schematics for SIR882DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIR882DP-T1-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIR882DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR882DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIR882DP-T1-GE3 fall under?

The SIR882DP-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SIR882DP-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIR882DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SIR882DP-T1-GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SIR882DP-T1-GE3 have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for SIR882DP-T1-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIR882DP-T1-GE3 often in real-time on the comparison pages.

What if I can't find stock of SIR882DP-T1-GE3?

You can fill out our help required form which you can use to request a quote for SIR882DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay