Status: | Unknown |
---|---|
Series: | ThunderFET Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
No stock
|
Buy Now | |
element14
from US$0.83
|
24,859
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
22,717
in stock
|
Buy Now | |
Farnell
from US$0.84
|
22,424
in stock
|
Buy Now | |
Rutronik
from US$1.13
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
Avnet Asia
from US$1.45
|
-
|
Buy Now | |
TTI Europe
from US$0.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 24.2A |
Drain Source Voltage Vds | 250V |
On Resistance Rds(on) | 0.052ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 104W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | ThunderFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
MOSFET, N-CH, 250V, 24.2A, POWERPAK SO | element14 |
Mosfet, N-Ch, 250V, 24.2A, 150Deg C/104W | Newark Electronics |
N-CH 250V 24,2A 53mOhm PPAK SO-8 | Rutronik |
MOSFET N-Ch 250V 24.2A SO-8 | RS |
Trans MOSFET N-CH 250V 24.2A 8-Pin PowerPAK SO EP T/R | Future Electronics |
Transistor MOSFET N-CH 250V 24.2A 8-Pin PowerPAK SO | Avnet America |
N-CH SINGLE 250V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIR692DP-T1-RE3?
Additional datasheets, footprints and schematics for SIR692DP-T1-RE3 are listed on our Part Details page. You can also find images and similar parts to SIR692DP-T1-RE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIR692DP-T1-RE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR692DP-T1-RE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIR692DP-T1-RE3 fall under?
The SIR692DP-T1-RE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIR692DP-T1-RE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIR692DP-T1-RE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIR692DP-T1-RE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIR692DP-T1-RE3 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rutronik and RS have stock available or on a lead time for SIR692DP-T1-RE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIR692DP-T1-RE3 often in real-time on the comparison pages.
What if I can't find stock of SIR692DP-T1-RE3?
You can fill out our help required form which you can use to request a quote for SIR692DP-T1-RE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.