Status: | Unknown |
---|---|
Series: | SiR680DP |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.61
|
8,506
in stock
|
Buy Now | |
element14
from US$1.10
|
8,506
in stock
|
Buy Now | |
Farnell
from US$1.23
|
8,506
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TrenchFET® Gen IV power MOSFET |
Very low RDS - Qg figure-of-merit (FOM) |
Tuned for the lowest RDS - Qoss FOM |
Application Notes |
---|
Device Application Note AN608A |
Application Note AN850 |
Datasheet |
---|
SiR680DP |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Application Note AN821 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Product Literature |
---|
Product Sheet |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Mosfet, N-Ch, 80V, 100A, Powerpak So | Newark Electronics |
MOSFET, N-CH, 80V, 100A, POWERPAK SO | element14 |
MOSFET N-Ch 80V 100A SO-8 | RS |
MOSFET 80V Vds 20V Vgs PowerPAK SO-8 | Future Electronics |
N-CH 80V 100A 2,4mOhm PPAKSO-8 | Rutronik |
Transistor MOSFET N-CH 80V 100A 8-Pin PowerPAK SO | Avnet America |
N-CH SINGLE 80V PPAK SO-8 | TTI Europe |
Where can I find additional details, specifications and documents for a SIR680DP-T1-RE3?
Additional datasheets, footprints and schematics for SIR680DP-T1-RE3 are listed on our Part Details page. You can also find images and similar parts to SIR680DP-T1-RE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIR680DP-T1-RE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR680DP-T1-RE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIR680DP-T1-RE3 fall under?
The SIR680DP-T1-RE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SIR680DP-T1-RE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIR680DP-T1-RE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIR680DP-T1-RE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIR680DP-T1-RE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SIR680DP-T1-RE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIR680DP-T1-RE3 often in real-time on the comparison pages.
What if I can't find stock of SIR680DP-T1-RE3?
You can fill out our help required form which you can use to request a quote for SIR680DP-T1-RE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.