Status: | Unknown |
---|---|
Series: | TrenchFET Gen IV Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
29,328
in stock
|
Buy Now | |
element14
from US$0.60
|
29,328
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.82
|
-
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 38.7A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.0145ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 62.5W |
Transistor Case Style | PowerPAK SO |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Gen IV Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 100V, 38.7A, POWERPAK SO | element14 |
N-CH SINGLE 100V PPAK SO-8 | TTI Europe |
N-CHANNEL 100-V (D-S) MOSFET | EBV Elektronik |
N-CH 100V 38,7A 14.5mOhm PPAK SO-8 | Rutronik |
N-Channel 100 V 17.4 mOhm 38.7 A 62.5 W SMT Power MOSFET - PowerPAK SO-8 | Future Electronics |
Where can I find additional details, specifications and documents for a SIR606BDP-T1-RE3?
Additional datasheets, footprints and schematics for SIR606BDP-T1-RE3 are listed on our Part Details page. You can also find images and similar parts to SIR606BDP-T1-RE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIR606BDP-T1-RE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR606BDP-T1-RE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIR606BDP-T1-RE3 fall under?
The SIR606BDP-T1-RE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIR606BDP-T1-RE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIR606BDP-T1-RE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIR606BDP-T1-RE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIR606BDP-T1-RE3 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, EBV Elektronik and Rutronik have stock available or on a lead time for SIR606BDP-T1-RE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIR606BDP-T1-RE3 often in real-time on the comparison pages.
What if I can't find stock of SIR606BDP-T1-RE3?
You can fill out our help required form which you can use to request a quote for SIR606BDP-T1-RE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.