SIR462DP-T1-GE3 Transistors by Vishay Intertechnology

N-Channel 30-V (D-S) MOSFET

Status: Unknown
Series: SiR462DP
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for RS
RS
from US$0.33
2,040
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.39
9,000
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.40
9,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.46
6,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.31
2,295
in stock
Buy Now
Logo for element14
element14
from US$0.45
1,751
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.46
1,751
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.44
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN No

Alternative Descriptions

Trans MOSFET N-CH 30V 18.9A 8-Pin PowerPAK SO T/R | Avnet America
N-CH SINGLE 30V PPAK SO-8 | TTI Europe
Single N-Channel 30 V 0.0079 Ohm 41.7 W SMT Power Mosfet - PowerPAK-SO-8 | Future Electronics
Mosfet Transistor, N Channel, 30 A, 30 V, 6.5 Mohm, 10 V, 3 V Rohs Compliant: Yes |Vishay SIR462DP-T1-GE3 | Newark Electronics
MOSFET N-Ch 30V 18.9A PowerPAK SO8 | RS
MOSFET, N CH, 30V, 30A, POWERPAK SO | element14
N-CH MOSFET BWL 30V 30A PPAK SO-8 | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIR462DP-T1-GE3?

Additional datasheets, footprints and schematics for SIR462DP-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIR462DP-T1-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIR462DP-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR462DP-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIR462DP-T1-GE3 fall under?

The SIR462DP-T1-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to SIR462DP-T1-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIR462DP-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SIR462DP-T1-GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SIR462DP-T1-GE3 have stock available?

Authorised distributors including Avnet America, TTI Europe, Future Electronics, Newark Electronics and RS have stock available or on a lead time for SIR462DP-T1-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIR462DP-T1-GE3 often in real-time on the comparison pages.

What if I can't find stock of SIR462DP-T1-GE3?

You can fill out our help required form which you can use to request a quote for SIR462DP-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay