SIR402DP-T1-E3 Semiconductors - Discretes by Vishay Intertechnology

MOSFET N SO-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.68

Distributor Stock
Logo for Farnell
Farnell
from US$0.68
2,166
in stock
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 35A
Drain Source Voltage Vds 30V
On Resistance Rds(on) 0.006ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1.15V
Power Dissipation Pd 4.2W
Transistor Case Style PowerPAK SO
No. of Pins 8Pins
Operating Temperature Max 150°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
Current Id Max 20.7A
Junction Temperature Tj Max 150°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Rise Time 20ns
Termination Type Surface Mount Device
Voltage Vds Typ 30V
Voltage Vgs Max 20V
Voltage Vgs Rds on Measurement 10V
Voltage Vgs th Max 3V
Voltage Vgs th Min 1V

Alternative Descriptions

MOSFET, N, SO-8 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIR402DP-T1-E3?

Additional datasheets, footprints and schematics for SIR402DP-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SIR402DP-T1-E3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIR402DP-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIR402DP-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIR402DP-T1-E3 fall under?

The SIR402DP-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SIR402DP-T1-E3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIR402DP-T1-E3 you can contact the distributor directly for product support, shipping queries etc.

Is the SIR402DP-T1-E3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SIR402DP-T1-E3 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for SIR402DP-T1-E3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIR402DP-T1-E3 often in real-time on the comparison pages.

What if I can't find stock of SIR402DP-T1-E3?

You can fill out our help required form which you can use to request a quote for SIR402DP-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay