Status: | Unknown |
---|---|
Series: | SiP32510 |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
2,258
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
9,000
in stock
|
Buy Now | |
element14
from US$0.15
|
3,008
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
1,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,690
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
TTI Europe
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
1.2 V to 5.5 V operation voltage range |
Flat low RON down to 1.5 V |
44 mΩ typical from 1.8 V to 5 V |
Datasheet |
---|
SiP32510 |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
SiP32510 Series 5.5 V 3 A Slew Rate Controlled Load Switch - TSOT-23-6 | Future Electronics |
IC, LOAD SWITCH, 1.1V-5.5V, 3A, TSOT-23 | element14 |
IC: power switch | Transfer Multisort Elektronik |
Slew Rate Controlled Load Switcr |Vishay SIP32510DT-T1-GE3 | Newark Electronics |
Power Switch Hi Side 3A 6-Pin TSOT-23 T/R | Avnet America |
LOAD ST | TTI Europe |
Where can I find additional details, specifications and documents for a SIP32510DT-T1-GE3?
Additional datasheets, footprints and schematics for SIP32510DT-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIP32510DT-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP32510DT-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP32510DT-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP32510DT-T1-GE3 fall under?
The SIP32510DT-T1-GE3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to SIP32510DT-T1-GE3 when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP32510DT-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP32510DT-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIP32510DT-T1-GE3 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for SIP32510DT-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP32510DT-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIP32510DT-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIP32510DT-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.