SIP32429DN-T1-GE4 Power Management ICs - PMIC by Vishay Intertechnology

28 V, 56 mΩ, Load Switch with Programmable Current Limit and Slew Rate Control

Status: Unknown
Series: SiP32419, SiP32429
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.26
9,718
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.89
9,718
in stock
Buy Now
Logo for element14
element14
from US$1.35
9,468
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.15
7,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.03
5,020
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$1.28
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.67
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

6 V to 28 V operation voltage
56 mΩ typical on resistance
Programmable soft start

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Preplated (ie. Ag, Au, Nipd)
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Power Load Sw, High Side, -40 To 85Deg C | Newark Electronics
IC, LOAD SW, -3V TO 30V, DFN-10 | Farnell
LOAD ST | TTI Europe
SlewRate Load Switch 30V 55mOhm | Rutronik
SIP32429 Series 28 V 3.5 A 56 mOhm SMT P-Channel Load Switch - DFN-10 | Future Electronics
Single Channel High Side Load Switch, 1 Channel, 28 V, 3.5 A, 72 Milliohms, 10 Pins, DFN-EP | Avnet America
Power Switch Hi Side/Lo Side 10-Pin DFN | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIP32429DN-T1-GE4?

Additional datasheets, footprints and schematics for SIP32429DN-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to SIP32429DN-T1-GE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIP32429DN-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP32429DN-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIP32429DN-T1-GE4 fall under?

The SIP32429DN-T1-GE4 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.

Can I view similar or alternative parts?

You can view similar parts to SIP32429DN-T1-GE4 when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIP32429DN-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.

Is the SIP32429DN-T1-GE4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for SIP32429DN-T1-GE4 have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, TTI Europe and Chip One Stop have stock available or on a lead time for SIP32429DN-T1-GE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIP32429DN-T1-GE4 often in real-time on the comparison pages.

What if I can't find stock of SIP32429DN-T1-GE4?

You can fill out our help required form which you can use to request a quote for SIP32429DN-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay