Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 2A |
On State Resistance | 0.066ohm |
Distribution Switch Case Style | TDFN |
No. of Pins | 8Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | - |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
Power Dissipation Pd | 580mW |
SiP32416 Series 5.5 V 72 mOhm Slew Rate Controlled Load Switch - TDFN-8 | Future Electronics |
Power Switch Hi Side 2A 8-Pin TDFN EP T/R | Avnet America |
DUAL 2 A 1.2 V LOAD ST | TTI Europe |
IC, LOAD SWITCH, 1.1V-5.5V, 2A, TDFN | Farnell |
Where can I find additional details, specifications and documents for a SIP32416DNP-T1-GE4?
Additional datasheets, footprints and schematics for SIP32416DNP-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to SIP32416DNP-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP32416DNP-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP32416DNP-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP32416DNP-T1-GE4 fall under?
The SIP32416DNP-T1-GE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SIP32416DNP-T1-GE4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP32416DNP-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP32416DNP-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP32416DNP-T1-GE4 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for SIP32416DNP-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP32416DNP-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of SIP32416DNP-T1-GE4?
You can fill out our help required form which you can use to request a quote for SIP32416DNP-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.