Status: | Unknown |
---|---|
Series: | SiP32408, SiP32409 |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
6,400
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
3,500
in stock
|
Buy Now | |
element14
from US$0.20
|
3,500
in stock
|
Buy Now | |
Farnell
from US$0.34
|
3,500
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now |
1.1 V to 5.5 V operation voltage range |
Flat row RON down to 1.2 V |
42 mΩ typical from 1.5 V to 5 V |
Datasheet |
---|
SiP32408, SiP32409 |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
PACK-0007-25 |
93-5276-X |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
2A 1.2V CONTR. LOAD ST | TTI Europe |
Power Switch Hi Side 3.5A | RS |
Low Voltage Slew Rate Cont Load Swit |Vishay SIP32408DNP-T1-GE4 | Newark Electronics |
LOW VOLTAGE SLEW RATE CONT LOAD SWIT 27AK1005 | element14 |
Power Switch Hi Side 3.5A 4-Pin TDFN T/R | EBV Elektronik |
Slew Rate Load Switch 1.1V-5.5V | Rutronik |
SiP32408 Series High Side 1.1 - 5.5 V Slew Rate Controlled Load Switch - TDFN-4 | Future Electronics |
Power Switch Hi Side 3.5A | Siliconix / Vishay SIP32408DNP-T1-GE4 | RS Americas |
Where can I find additional details, specifications and documents for a SIP32408DNP-T1-GE4?
Additional datasheets, footprints and schematics for SIP32408DNP-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to SIP32408DNP-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP32408DNP-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP32408DNP-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP32408DNP-T1-GE4 fall under?
The SIP32408DNP-T1-GE4 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to SIP32408DNP-T1-GE4 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP32408DNP-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP32408DNP-T1-GE4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIP32408DNP-T1-GE4 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SIP32408DNP-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP32408DNP-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of SIP32408DNP-T1-GE4?
You can fill out our help required form which you can use to request a quote for SIP32408DNP-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.