Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
5,000
in stock
|
Buy Now | |
element14
from US$0.21
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,137
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 5.5V |
Current Limit | 2.4A |
On State Resistance | 0.062ohm |
Distribution Switch Case Style | TDFN |
No. of Pins | 4Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
Operating Temperature Range | -40°C to +125°C |
Power Dissipation Pd | 324mW |
SWITCH, SLEW CNTRL, 5.5V, 2.5A, 4TDFN | element14 |
Power Switch Hi Side 2.4A 4-Pin Tdfn Ep T/R Rohs Compliant: No |Vishay SIP32401ADNP-T1GE4 | Newark Electronics |
Power Switch ICs - Power Distribution 2A 1.2V Slew Rate Ctrl Load Switch | Future Electronics |
Power Switch Hi Side 2.4A 4-Pin TDFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a SIP32401ADNP-T1GE4?
Additional datasheets, footprints and schematics for SIP32401ADNP-T1GE4 are listed on our Part Details page. You can also find images and similar parts to SIP32401ADNP-T1GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP32401ADNP-T1GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP32401ADNP-T1GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP32401ADNP-T1GE4 fall under?
The SIP32401ADNP-T1GE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SIP32401ADNP-T1GE4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP32401ADNP-T1GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP32401ADNP-T1GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP32401ADNP-T1GE4 have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for SIP32401ADNP-T1GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP32401ADNP-T1GE4 often in real-time on the comparison pages.
What if I can't find stock of SIP32401ADNP-T1GE4?
You can fill out our help required form which you can use to request a quote for SIP32401ADNP-T1GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.