Status: | Unknown |
---|---|
Series: | Synchronous Buck Regulator |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.28
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
7,500
in stock
|
Buy Now | |
element14
from US$0.73
|
2,464
in stock
|
Buy Now | |
Farnell
from US$0.61
|
2,464
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$1.46
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 15V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 16Pins |
Output Current | 4A |
Output Voltage Min | 600mV |
Output Voltage Max | 5.5V |
Switching Frequency | 1.5MHz |
Operating Temperature Max | 85°C |
Product Range | Synchronous Buck Regulator |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
Synchronous Buck Regulator Rohs Compliant: No |Vishay SIP12109DMP-T1-GE4 | Newark Electronics |
Conv DC-DC Single Step Down 4.5V to 15V 16-Pin QFN T/R | Avnet America |
4A 4.5-15V Sync Buck Regulator QFN16EP | RS |
SiP12109 Series 15 V 4 A 1.5 MHz SMT Synchronous Buck Regulator - QFN-16 | Future Electronics |
4A 4.5-15V Sync Buck Regulator QFN16EP | Siliconix / Vishay SIP12109DMP-T1-GE4 | RS Americas |
Where can I find additional details, specifications and documents for a SIP12109DMP-T1-GE4?
Additional datasheets, footprints and schematics for SIP12109DMP-T1-GE4 are listed on our Part Details page. You can also find images and similar parts to SIP12109DMP-T1-GE4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIP12109DMP-T1-GE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIP12109DMP-T1-GE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIP12109DMP-T1-GE4 fall under?
The SIP12109DMP-T1-GE4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to SIP12109DMP-T1-GE4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIP12109DMP-T1-GE4 you can contact the distributor directly for product support, shipping queries etc.
Is the SIP12109DMP-T1-GE4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIP12109DMP-T1-GE4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and RS have stock available or on a lead time for SIP12109DMP-T1-GE4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIP12109DMP-T1-GE4 often in real-time on the comparison pages.
What if I can't find stock of SIP12109DMP-T1-GE4?
You can fill out our help required form which you can use to request a quote for SIP12109DMP-T1-GE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.