Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Connector Type | SIM Socket |
No. of Contacts | 6Contacts |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Pitch Spacing | 2.54mm |
Row Pitch | 13.45mm |
Where can I find additional details, specifications and documents for a SIMMP-00601BR09-G?
Additional datasheets, footprints and schematics for SIMMP-00601BR09-G are listed on our Part Details page. You can also find images and similar parts to SIMMP-00601BR09-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIMMP-00601BR09-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIMMP-00601BR09-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIMMP-00601BR09-G fall under?
The SIMMP-00601BR09-G is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to SIMMP-00601BR09-G when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIMMP-00601BR09-G you can contact the distributor directly for product support, shipping queries etc.
Is the SIMMP-00601BR09-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIMMP-00601BR09-G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SIMMP-00601BR09-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIMMP-00601BR09-G often in real-time on the comparison pages.
What if I can't find stock of SIMMP-00601BR09-G?
You can fill out our help required form which you can use to request a quote for SIMMP-00601BR09-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.