SIHW47N60E-GE3 Transistors by Vishay Intertechnology

MOSFET, N CHANNEL, 600V, 47A, TO-247AD-3

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.26

Distributor Stock
Logo for Farnell
Farnell
from US$6.00
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$9.94
136
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.00
136
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.51
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$6.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.26
-
Buy Now
Logo for element14
element14
from US$8.04
-
Buy Now

Specifications

Transistor Polarity N Channel
Drain Source Voltage Vds 600V
Continuous Drain Current Id 47A
On Resistance Rds(on) 0.053ohm
Transistor Mounting Through Hole
Rds(on) Test Voltage Vgs 10V
RoHS Compliant Yes

Alternative Descriptions

Power Field-Effect Transistor 47A I(D) | Rapid Electronics
Power Field-Effect Transistor, 47A I(D), 600V, 0.064Ohm, 1-Element, N-Channel, Silicon, Metal-Oxide Semiconductor Fet, To-247Ad |Vishay SIHW47N60E-GE3 | Newark Electronics
E Series N-Channel 650 V 0.064 O 225 nC Flange Mount Power Mosfet - TO-247AD | Future Electronics
Trans MOSFET N-CH 600V 47A 3-Pin TO-247AD | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIHW47N60E-GE3?

Additional datasheets, footprints and schematics for SIHW47N60E-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHW47N60E-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIHW47N60E-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHW47N60E-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIHW47N60E-GE3 fall under?

The SIHW47N60E-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to SIHW47N60E-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIHW47N60E-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SIHW47N60E-GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SIHW47N60E-GE3 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SIHW47N60E-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIHW47N60E-GE3 often in real-time on the comparison pages.

What if I can't find stock of SIHW47N60E-GE3?

You can fill out our help required form which you can use to request a quote for SIHW47N60E-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay