SIHP8N50D-GE3 Semiconductors - Discretes by Vishay Intertechnology

MOSFET N-CH 500V 8.7A TO-220AB

Status: Unknown
Series: D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.52

Distributor Stock
Logo for RS
RS
from US$0.93
1,080
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.54
996
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.79
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.55
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.52
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 8.7A
Drain Source Voltage Vds 500V
On Resistance Rds(on) 0.7ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 3V
Power Dissipation Pd 156W
Transistor Case Style TO-220AB
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range D Series
Automotive Qualification Standard -
MSL -
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C

Alternative Descriptions

MOSFET N-Ch 500V 8.7A Low Cap. TO220AB | RS
MOSFET, N-CH, 500V, 8.7A, TO-220AB | Farnell
Mosfet, N Channel, 500V, 8.7A, To-220Ab-3 | Newark Electronics
Trans MOSFET N-CH 500V 8.7A 3-Pin(3+Tab) TO-220AB | Avnet America
N-CH SINGLE 500V TO220AB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIHP8N50D-GE3?

Additional datasheets, footprints and schematics for SIHP8N50D-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHP8N50D-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIHP8N50D-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHP8N50D-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIHP8N50D-GE3 fall under?

The SIHP8N50D-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SIHP8N50D-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIHP8N50D-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SIHP8N50D-GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SIHP8N50D-GE3 have stock available?

Authorised distributors including RS, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for SIHP8N50D-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIHP8N50D-GE3 often in real-time on the comparison pages.

What if I can't find stock of SIHP8N50D-GE3?

You can fill out our help required form which you can use to request a quote for SIHP8N50D-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay