Status: | Unknown |
---|---|
Series: | SiHP33N60EF |
RoHS: | Compliant |
Fast body diode MOSFET using E series technology |
Reduced trr, Qrr, and IRRM |
Low figure-of-merit (FOM): Ron x Qg |
Applications |
---|
Telecommunications |
Server and telecom power supplies |
Lighting |
Datasheet |
---|
SiHP33N60EF |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Package Information |
Product Literature |
---|
Product Sheet |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
N-CH SINGLE 600V TO220AB | TTI Europe |
Mosfet, N Channel, 600V, 33A, To-220Ab-3 | Newark Electronics |
Single N-Channel 600 V 0.098 Ohm 155 nC 278 W Silicon Mosfet - TO-220-3 | Future Electronics |
MOS Power Transistors HV (>= 200V) | Avnet America |
MOSFET, N CH, 600V, 33A, TO-220AB-3 | Farnell |
Where can I find additional details, specifications and documents for a SIHP33N60EF-GE3?
Additional datasheets, footprints and schematics for SIHP33N60EF-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHP33N60EF-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHP33N60EF-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHP33N60EF-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHP33N60EF-GE3 fall under?
The SIHP33N60EF-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHP33N60EF-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHP33N60EF-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHP33N60EF-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIHP33N60EF-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SIHP33N60EF-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHP33N60EF-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIHP33N60EF-GE3?
You can fill out our help required form which you can use to request a quote for SIHP33N60EF-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.