SIHP33N60E-GE3 Transistors by Vishay Intertechnology

E Series Power MOSFET

Status: Unknown
Series: SiHP33N60E
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.23

Distributor Stock
Logo for Farnell
Farnell
from US$3.62
801
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.23
939
in stock
Buy Now
Logo for element14
element14
from US$3.06
801
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.00
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.97
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.57
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Low figure-of-merit (FOM): Ron x Qg
Low input capacitance (Ciss)
Reduced switching and conduction losses
Applications
Server and telecom power supplies
Switch mode power supplies (SMPS)
Power factor correction power supplies (PFC)

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Yes
GREEN Yes

Alternative Descriptions

Mosfet, N-Ch, 600V, 33A, To-220Ab | Newark Electronics
MOSFET, N-CH, 600V, 33A, TO-220 | element14
MOSFET 600V 99MOHM@10V 33A N-CH E-SRS | Future Electronics
Trans MOSFET N-CH 600V 33A 3-Pin TO-220AB | Avnet America
N-CH SINGLE 600V TO-220AB | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIHP33N60E-GE3?

Additional datasheets, footprints and schematics for SIHP33N60E-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHP33N60E-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIHP33N60E-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHP33N60E-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIHP33N60E-GE3 fall under?

The SIHP33N60E-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to SIHP33N60E-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIHP33N60E-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SIHP33N60E-GE3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for SIHP33N60E-GE3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SIHP33N60E-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIHP33N60E-GE3 often in real-time on the comparison pages.

What if I can't find stock of SIHP33N60E-GE3?

You can fill out our help required form which you can use to request a quote for SIHP33N60E-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay