Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.16
|
No stock
|
Buy Now | |
Avnet Asia
from US$2.34
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
-
|
Buy Now | |
Future Electronics
from US$2.93
|
-
|
Buy Now | |
Avnet America
from US$2.90
|
-
|
Buy Now | |
element14
from US$3.19
|
-
|
Buy Now | |
TTI Europe
from US$2.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 29A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.104ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 250W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Mosfet, N Channel, 600V, 29A, To-220Ab-3 | Newark Electronics |
E-Series N-Channel 600 V 0.125 O 130 nC Flange Mount Power Mosfet- TO-220AB | Future Electronics |
Trans MOSFET N-CH 600V 29A 3-Pin(3+Tab) TO-220AB | Avnet America |
MOSFET, N-CH, 600V, 29A, TO-220 | element14 |
N-CH SINGLE 600V TO-220AB | TTI Europe |
Where can I find additional details, specifications and documents for a SIHP30N60E-GE3?
Additional datasheets, footprints and schematics for SIHP30N60E-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHP30N60E-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHP30N60E-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHP30N60E-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHP30N60E-GE3 fall under?
The SIHP30N60E-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHP30N60E-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHP30N60E-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHP30N60E-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHP30N60E-GE3 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SIHP30N60E-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHP30N60E-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIHP30N60E-GE3?
You can fill out our help required form which you can use to request a quote for SIHP30N60E-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.