Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
No stock
|
Buy Now | |
element14
from US$1.35
|
677
in stock
|
Buy Now | |
Farnell
from US$1.27
|
677
in stock
|
Buy Now | |
Rutronik
from US$1.28
|
-
|
Buy Now | |
Newark Electronics
from US$1.67
|
-
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.24
|
-
|
Buy Now | |
RS Americas
from US$1.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 18A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.225ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 223W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 30V |
MOSFET,N CH,W DIO,500V,18A,TO220AB | element14 |
N-CH 500V 18A 225mOhm TO-220AB | Rutronik |
MOSFET N-Channel 500V 17A TO-220AB | RS |
N Channel Mosfet, 560V, 18A | Newark Electronics |
E Series N-Channel 500 V 0.27 O 76 nC Flange Mount Power Mosfet - TO-220AB | Future Electronics |
Trans MOSFET N-CH 500V 18A 3-Pin(3+Tab) TO-220AB | Avnet America |
SiHP18N50C-E3 N-channel MOSFET Transistor, 17 A, 500 V, 3-Pin TO-220AB | Siliconix / Vishay SIHP18N50C-E3 | RS Americas |
Where can I find additional details, specifications and documents for a SIHP18N50C-E3?
Additional datasheets, footprints and schematics for SIHP18N50C-E3 are listed on our Part Details page. You can also find images and similar parts to SIHP18N50C-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHP18N50C-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHP18N50C-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHP18N50C-E3 fall under?
The SIHP18N50C-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHP18N50C-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHP18N50C-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHP18N50C-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHP18N50C-E3 have stock available?
Authorised distributors including element14, Farnell, Rutronik, RS and Newark Electronics have stock available or on a lead time for SIHP18N50C-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHP18N50C-E3 often in real-time on the comparison pages.
What if I can't find stock of SIHP18N50C-E3?
You can fill out our help required form which you can use to request a quote for SIHP18N50C-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.