Status: | Unknown |
---|---|
Series: | SiHP12N60E |
RoHS: | Compliant |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.22
|
4,973
in stock
|
Buy Now | |
Future Electronics
from US$1.58
|
9,000
in stock
|
Buy Now | |
element14
from US$1.32
|
4,973
in stock
|
Buy Now | |
EBV Elektronik
-
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$1.38
|
-
|
Buy Now | |
Avnet America
from US$1.58
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now |
Low figure-of-merit (FOM) Ron x Qg |
Low input capacitance (Ciss) |
Reduced switching and conduction losses |
Applications |
---|
Server and telecom power supplies |
Switch mode power supplies (SMPS) |
Power factor correction power supplies (PFC) |
Application Notes |
---|
System Application Note AN848 |
Datasheet |
---|
SiHP12N60E |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Package Information |
Product Literature |
---|
Product Sheet |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
E-Series N-Channel 600 V 147 W 0.38 O 58 nC Flange Mount Power Mosfet - TO-220AB | Future Electronics |
MOSFET, N-CH, 600V, 12A, TO220AB | element14 |
Trans MOSFET N-CH 600V 12A 3-Pin(3+Tab) TO-220AB | EBV Elektronik |
Power Mosfet, N Channel, 12 A, 600 V, 0.32 Ohm, 10 V, 2 V Rohs Compliant: Yes |Vishay SIHP12N60E-GE3 | Newark Electronics |
N-CH SINGLE 600V TO-220AB | TTI Europe |
Where can I find additional details, specifications and documents for a SIHP12N60E-GE3?
Additional datasheets, footprints and schematics for SIHP12N60E-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHP12N60E-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHP12N60E-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHP12N60E-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHP12N60E-GE3 fall under?
The SIHP12N60E-GE3 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to SIHP12N60E-GE3 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHP12N60E-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHP12N60E-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIHP12N60E-GE3 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, EBV Elektronik and Newark Electronics have stock available or on a lead time for SIHP12N60E-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHP12N60E-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIHP12N60E-GE3?
You can fill out our help required form which you can use to request a quote for SIHP12N60E-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.