Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.70
|
692
in stock
|
Buy Now | |
element14
from US$4.94
|
692
in stock
|
Buy Now | |
Farnell
from US$4.69
|
692
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.81
|
482
in stock
|
Buy Now | |
EBV Elektronik
-
|
950
in stock
|
Buy Now | |
Rutronik
from US$4.08
|
-
|
Buy Now | |
Future Electronics
from US$3.70
|
-
|
Buy Now | |
Avnet America
from US$5.27
|
-
|
Buy Now | |
TTI Europe
from US$4.02
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 40A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.057ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 5V |
Power Dissipation Pd | 250W |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | E Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (12-Jan-2017) |
Power Mosfet, N Channel, 40A, 600V | Newark Electronics |
POWER MOSFET, N CHANNEL, 40A, 600V | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor MOSFET N-CH 600V 40A 3-Pin TO-220AB | EBV Elektronik |
N-CH 600V 40A 65mOhm TO220-3 | Rutronik |
MOSFET N-Channel 600V 40A TO-220AB | RS |
SiHP065N60E 600 V 57 mOhm 98 NC N-Channel E Series Power Mosfet - TO-220AB | Future Electronics |
N-CH SINGLE 650V TO220AB | TTI Europe |
Where can I find additional details, specifications and documents for a SIHP065N60E-GE3?
Additional datasheets, footprints and schematics for SIHP065N60E-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHP065N60E-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHP065N60E-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHP065N60E-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHP065N60E-GE3 fall under?
The SIHP065N60E-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHP065N60E-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHP065N60E-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHP065N60E-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHP065N60E-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and EBV Elektronik have stock available or on a lead time for SIHP065N60E-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHP065N60E-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIHP065N60E-GE3?
You can fill out our help required form which you can use to request a quote for SIHP065N60E-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.