SIHJ6N65E-T1-GE3 Semiconductors - Discretes by Vishay Intertechnology

MOSFET N-CH 650V 5.6A POWERPAKSO

Status: Unknown
Series: E Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.71

Distributor Stock
Logo for Farnell
Farnell
from US$0.71
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.25
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.90
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 5.6A
Drain Source Voltage Vds 650V
On Resistance Rds(on) 0.755ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2V
Power Dissipation Pd 74W
Transistor Case Style PowerPAK SO
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range E Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

Trans MOSFET N-CH 650V 5.6A 8-Pin PowerPAK SO T/R | Avnet America
N-CH SINGLE 650V PPAK SO8L | TTI Europe
MOSFET, N-CH, 650V, 5.6A, POWERPAKSO | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIHJ6N65E-T1-GE3?

Additional datasheets, footprints and schematics for SIHJ6N65E-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHJ6N65E-T1-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIHJ6N65E-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHJ6N65E-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIHJ6N65E-T1-GE3 fall under?

The SIHJ6N65E-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SIHJ6N65E-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIHJ6N65E-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SIHJ6N65E-T1-GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SIHJ6N65E-T1-GE3 have stock available?

Authorised distributors including Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for SIHJ6N65E-T1-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIHJ6N65E-T1-GE3 often in real-time on the comparison pages.

What if I can't find stock of SIHJ6N65E-T1-GE3?

You can fill out our help required form which you can use to request a quote for SIHJ6N65E-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay