Status: | Unknown |
---|---|
Series: | SiHG47N60E |
RoHS: | Compliant |
Prices starting from US$5.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.39
|
336
in stock
|
Buy Now | |
TTI Europe
from US$5.27
|
1,650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.22
|
344
in stock
|
Buy Now | |
Rutronik
from US$5.39
|
-
|
Buy Now | |
Newark Electronics
from US$6.79
|
-
|
Buy Now | |
Future Electronics
from US$5.31
|
-
|
Buy Now | |
Avnet America
from US$5.26
|
-
|
Buy Now | |
element14
from US$6.23
|
-
|
Buy Now | |
Farnell
from US$5.69
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low figure-of-merit (FOM) Ron x Qg |
Low input capacitance (Ciss) |
Reduced switching and conduction losses |
Applications |
---|
Switch mode power supplies (SMPS) |
Power factor correction power supplies (PFC) |
Lighting |
Application Notes |
---|
System Application Note AN844 |
Datasheet |
---|
SiHG47N60E |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Package Information |
Product Literature |
---|
Product Sheet |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
N-CH SINGLE 600V TO247AC | TTI Europe |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 600V 47A TO247AC | RS |
N-CH 600V 47A 64mOhm TO247 | Rutronik |
Mosfet, N Channel, 600V, 47A, To-247Ac-3 | Newark Electronics |
N-Channel 600 V 357 W 0.064 O 220 nC Flange Mount Power Mosfet-TO-247AC | Future Electronics |
Trans MOSFET N-CH 600V 47A 3-Pin(3+Tab) TO-247AC | Avnet America |
MOSFET, N-CH, 600V, 47A, TO-247 | Farnell |
Where can I find additional details, specifications and documents for a SIHG47N60E-GE3?
Additional datasheets, footprints and schematics for SIHG47N60E-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHG47N60E-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHG47N60E-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHG47N60E-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHG47N60E-GE3 fall under?
The SIHG47N60E-GE3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHG47N60E-GE3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHG47N60E-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHG47N60E-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIHG47N60E-GE3 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Rutronik and Newark Electronics have stock available or on a lead time for SIHG47N60E-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHG47N60E-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIHG47N60E-GE3?
You can fill out our help required form which you can use to request a quote for SIHG47N60E-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.