Status: | Unknown |
---|---|
Series: | SiHG47N60E |
RoHS: | Compliant |
Low figure-of-merit (FOM) Ron x Qg |
Low input capacitance (Ciss) |
Reduced switching and conduction losses |
Applications |
---|
Switch mode power supplies (SMPS) |
Power factor correction power supplies (PFC) |
Lighting |
Application Notes |
---|
System Application Note AN844 |
Datasheet |
---|
SiHG47N60E |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Package Drawings |
---|
Package Information |
Product Literature |
---|
Product Sheet |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
MOSFET, N CH, 600V, 47A, TO-247AC | element14 |
Mosfet, N Channel, 600V, 29A, To-247Ac | Newark Electronics |
E-Series N-Channel 600 V 0.064 O 220 nC Flange Mount Power Mosfet - TO-247AC | Future Electronics |
Trans MOSFET N-CH 600V 47A 3-Pin(3+Tab) TO-247AC | Avnet America |
Where can I find additional details, specifications and documents for a SIHG47N60E-E3?
Additional datasheets, footprints and schematics for SIHG47N60E-E3 are listed on our Part Details page. You can also find images and similar parts to SIHG47N60E-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHG47N60E-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHG47N60E-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHG47N60E-E3 fall under?
The SIHG47N60E-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHG47N60E-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHG47N60E-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHG47N60E-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIHG47N60E-E3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SIHG47N60E-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHG47N60E-E3 often in real-time on the comparison pages.
What if I can't find stock of SIHG47N60E-E3?
You can fill out our help required form which you can use to request a quote for SIHG47N60E-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.