SIHG33N65E-GE3 Semiconductors - Discretes by Vishay Intertechnology

MOSFET N-CH 650V 32.4A TO-247AC-3

Status: Unknown
Series: E-Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.63

Distributor Stock
Logo for Farnell
Farnell
from US$4.42
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.38
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.98
-
Buy Now
Logo for element14
element14
from US$3.93
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.63
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 32.4A
Drain Source Voltage Vds 650V
On Resistance Rds(on) 0.09ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 4V
Power Dissipation Pd 313W
Transistor Case Style TO-247AC
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range E-Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited

Alternative Descriptions

Mosfet, N-Ch, 650V, 32.4A, To-247Ac-3 | Newark Electronics
Trans MOSFET N-CH 650V 32.4A 3-Pin TO-247AC | Avnet America
MOSFET, N-CH, 650V, 32.4A, TO-247AC-3 | element14
N-CH SINGLE 700V TO247AC | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIHG33N65E-GE3?

Additional datasheets, footprints and schematics for SIHG33N65E-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHG33N65E-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIHG33N65E-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHG33N65E-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIHG33N65E-GE3 fall under?

The SIHG33N65E-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SIHG33N65E-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIHG33N65E-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SIHG33N65E-GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SIHG33N65E-GE3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, TTI Europe and Farnell have stock available or on a lead time for SIHG33N65E-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIHG33N65E-GE3 often in real-time on the comparison pages.

What if I can't find stock of SIHG33N65E-GE3?

You can fill out our help required form which you can use to request a quote for SIHG33N65E-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay