Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.17
|
83
in stock
|
Buy Now | |
TTI Europe
from US$2.12
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$2.44
|
291
in stock
|
Buy Now | |
element14
from US$2.04
|
291
in stock
|
Buy Now | |
Farnell
from US$2.01
|
291
in stock
|
Buy Now | |
Avnet America
from US$1.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 25A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.14ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 278W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | D Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-CH SINGLE 400V TO-247AC | TTI Europe |
Mosfet Transistor, N Channel, 25 A, 400 V, 0.14 Ohm, 10 V, 3 V Rohs Compliant: Yes |Vishay SIHG25N40D-GE3 | Newark Electronics |
MOSFET, N-CH, 400V, 25A, TO-247AC | element14 |
MOSFET N-Ch 400V 25A Low Cap. TO247AC | RS |
Trans MOSFET N-CH 400V 25A 3-Pin(3+Tab) TO-247AC | Avnet America |
Where can I find additional details, specifications and documents for a SIHG25N40D-GE3?
Additional datasheets, footprints and schematics for SIHG25N40D-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHG25N40D-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHG25N40D-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHG25N40D-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHG25N40D-GE3 fall under?
The SIHG25N40D-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHG25N40D-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHG25N40D-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHG25N40D-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHG25N40D-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SIHG25N40D-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHG25N40D-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIHG25N40D-GE3?
You can fill out our help required form which you can use to request a quote for SIHG25N40D-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.