Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.54
|
2,548
in stock
|
Buy Now | |
Newark Electronics
from US$4.21
|
2,548
in stock
|
Buy Now | |
element14
from US$3.74
|
2,548
in stock
|
Buy Now | |
Future Electronics
from US$3.00
|
-
|
Buy Now | |
Avnet America
from US$3.99
|
-
|
Buy Now | |
TTI Europe
from US$3.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 24A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.12ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 250W |
Transistor Case Style | TO-247AC |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Power Mosfet, N Channel, 24 A, 650 V, 0.12 Ohm, 10 V, 2 V Rohs Compliant: Yes |Vishay SIHG24N65E-GE3 | Newark Electronics |
MOSFET, N-CH, 650V, 24A, TO-247 | element14 |
E-Series N-Ch 650 V 0.145 Ohm Flange Mount High Voltage Power Mosfet - TO-247AC | Future Electronics |
Trans MOSFET N-CH 650V 24A 3-Pin(3+Tab) TO-247AC | Avnet America |
N-CH SINGLE 650V TO-247AC | TTI Europe |
Where can I find additional details, specifications and documents for a SIHG24N65E-GE3?
Additional datasheets, footprints and schematics for SIHG24N65E-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHG24N65E-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHG24N65E-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHG24N65E-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHG24N65E-GE3 fall under?
The SIHG24N65E-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHG24N65E-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHG24N65E-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHG24N65E-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHG24N65E-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SIHG24N65E-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHG24N65E-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIHG24N65E-GE3?
You can fill out our help required form which you can use to request a quote for SIHG24N65E-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.