Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 400V |
On Resistance Rds(on) | 0.85ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 30W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | D Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Trans MOSFET N-CH 400V 6A 3-Pin TO-220 Full-Pak | Avnet America |
N-CH SINGLE 400V TO-220FP | TTI Europe |
MOSFET, N-CH, 400V, 6A, TO-220FP | Farnell |
Where can I find additional details, specifications and documents for a SIHF6N40D-E3?
Additional datasheets, footprints and schematics for SIHF6N40D-E3 are listed on our Part Details page. You can also find images and similar parts to SIHF6N40D-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHF6N40D-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHF6N40D-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHF6N40D-E3 fall under?
The SIHF6N40D-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHF6N40D-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHF6N40D-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHF6N40D-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHF6N40D-E3 have stock available?
Authorised distributors including Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for SIHF6N40D-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHF6N40D-E3 often in real-time on the comparison pages.
What if I can't find stock of SIHF6N40D-E3?
You can fill out our help required form which you can use to request a quote for SIHF6N40D-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.