Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | N Channel |
---|---|
Drain Source Voltage Vds | 600V |
Continuous Drain Current Id | 12A |
On Resistance Rds(on) | 0.32ohm |
Transistor Mounting | Through Hole |
Threshold Voltage Vgs | 2V |
RoHS Compliant | Yes |
Mosfet, N Ch, 600V, 12A, To-220-3, Full Reel | Newark Electronics |
E-Series N-Channel 600 V 0.38 O 58 nC Flange Mount Power Mosfet - TO-220FP | Future Electronics |
Trans MOSFET N-CH 600V 12A 3-Pin(3+Tab) TO-220 Full-Pak | Avnet America |
MOSFET, N CHANNEL, 600V, 12A, TO-220-3 | element14 |
N-CH SINGLE 600VTO220FP | TTI Europe |
MOSFET, N-CH, 600V, 12A, TO220FP | Farnell |
Where can I find additional details, specifications and documents for a SIHF12N60E-E3?
Additional datasheets, footprints and schematics for SIHF12N60E-E3 are listed on our Part Details page. You can also find images and similar parts to SIHF12N60E-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHF12N60E-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHF12N60E-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHF12N60E-E3 fall under?
The SIHF12N60E-E3 is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHF12N60E-E3 when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHF12N60E-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHF12N60E-E3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SIHF12N60E-E3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for SIHF12N60E-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHF12N60E-E3 often in real-time on the comparison pages.
What if I can't find stock of SIHF12N60E-E3?
You can fill out our help required form which you can use to request a quote for SIHF12N60E-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.