Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.3A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 104W |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | D Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
N-CH SINGLE 500V TO252 | TTI Europe |
Mosfet Transistor, N Channel, 5.3 A, 500 V, 1.2 Ohm, 10 V, 3 V Rohs Compliant: Yes |Vishay SIHD5N50D-GE3 | Newark Electronics |
D Series 500 V 5.3 A 1.5 Ohm Single N-Channel Power MOSFET - TO-252 | Future Electronics |
Trans MOSFET N-CH 500V 5.3A 3-Pin DPAK | Avnet America |
MOSFET, N-CH, 500V, 5.3A, DPAK | element14 |
Where can I find additional details, specifications and documents for a SIHD5N50D-GE3?
Additional datasheets, footprints and schematics for SIHD5N50D-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHD5N50D-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHD5N50D-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHD5N50D-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHD5N50D-GE3 fall under?
The SIHD5N50D-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHD5N50D-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHD5N50D-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHD5N50D-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHD5N50D-GE3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SIHD5N50D-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHD5N50D-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIHD5N50D-GE3?
You can fill out our help required form which you can use to request a quote for SIHD5N50D-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.