Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Prices starting from US$2.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.32
|
1,995
in stock
|
Buy Now | |
Newark Electronics
from US$4.09
|
1,995
in stock
|
Buy Now | |
element14
from US$2.96
|
1,995
in stock
|
Buy Now | |
RS
from US$2.59
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$2.80
|
-
|
Buy Now | |
Avnet America
from US$3.86
|
-
|
Buy Now | |
TTI Europe
from US$2.48
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 24A |
Drain Source Voltage Vds | 650V |
On Resistance Rds(on) | 0.12ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 250W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | E Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 30V |
Power Mosfet, N Channel, 24 A, 650 V, 0.12 Ohm, 10 V, 2 V Rohs Compliant: Yes |Vishay SIHB24N65E-GE3 | Newark Electronics |
MOSFET, N-CH, 650V, 24A, D2PAK | element14 |
E Series 600V N-Ch MOSFET | RS |
E-Series N-Channel 650 V 0.145 O 122 nC Surface Mount Power Mosfet - D2PAK | Future Electronics |
Trans MOSFET N-CH 650V 24A 3-Pin(2+Tab) D2PAK | Avnet America |
N-CH SINGLE 650V TO263 | TTI Europe |
Where can I find additional details, specifications and documents for a SIHB24N65E-GE3?
Additional datasheets, footprints and schematics for SIHB24N65E-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHB24N65E-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHB24N65E-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHB24N65E-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHB24N65E-GE3 fall under?
The SIHB24N65E-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHB24N65E-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHB24N65E-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHB24N65E-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHB24N65E-GE3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for SIHB24N65E-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHB24N65E-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIHB24N65E-GE3?
You can fill out our help required form which you can use to request a quote for SIHB24N65E-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.