SIHB22N60E-GE3 Semiconductors - Discretes by Vishay Intertechnology

MOSFET N CH 600V 21A D2PAK

Status: Unknown
Series: E Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.59

Distributor Stock
Logo for Farnell
Farnell
from US$2.08
1,836
in stock
Buy Now
Logo for element14
element14
from US$2.19
1,836
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.87
1,250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.59
960
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
2,000
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
450
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.00
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.91
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 21A
Drain Source Voltage Vds 600V
On Resistance Rds(on) 0.15ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 2V
Power Dissipation Pd 227W
Transistor Case Style TO-263
No. of Pins 3Pins
Operating Temperature Max 150°C
Product Range E Series
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Voltage Vgs Max 30V

Alternative Descriptions

MOSFET, N CH, 600V, 21A, D2PAK | element14
E-Series N-Channel 600 V 227 W 0.18 O 86 nC Surface Mount Power Mosfet - D2PAK | Future Electronics
Mosfet, N-Ch, 600V, 21A, To-263 | Newark Electronics
Transistor MOSFET N-CH 600V 21A 3-Pin D2PAK T/R | Avnet Asia
Trans MOSFET N-CH 600V 21A 3-Pin(2+Tab) D2PAK | EBV Elektronik
N-CH SINGLE 650V TO263 | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SIHB22N60E-GE3?

Additional datasheets, footprints and schematics for SIHB22N60E-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHB22N60E-GE3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SIHB22N60E-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHB22N60E-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SIHB22N60E-GE3 fall under?

The SIHB22N60E-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SIHB22N60E-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SIHB22N60E-GE3 you can contact the distributor directly for product support, shipping queries etc.

Is the SIHB22N60E-GE3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SIHB22N60E-GE3 have stock available?

Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Avnet Asia have stock available or on a lead time for SIHB22N60E-GE3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SIHB22N60E-GE3 often in real-time on the comparison pages.

What if I can't find stock of SIHB22N60E-GE3?

You can fill out our help required form which you can use to request a quote for SIHB22N60E-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay