Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 10.5A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.33ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 114W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | E Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Mosfet, N Channel, 500V, 10.5A, To-263-3 | Newark Electronics |
Single N-Channel 500 V 0.38 Ohm 50 nC 114 W Silicon Mosfet - TO-263-3 | Future Electronics |
Trans MOSFET N-CH 500V 10.5A 3-Pin D2PAK | Avnet America |
N-CH SINGLE 500V D2PAK | TTI Europe |
MOSFET, N CHANNEL, 500V, 10.5A, TO-263-3 | Farnell |
Where can I find additional details, specifications and documents for a SIHB12N50E-GE3?
Additional datasheets, footprints and schematics for SIHB12N50E-GE3 are listed on our Part Details page. You can also find images and similar parts to SIHB12N50E-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHB12N50E-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHB12N50E-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHB12N50E-GE3 fall under?
The SIHB12N50E-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHB12N50E-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHB12N50E-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHB12N50E-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHB12N50E-GE3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for SIHB12N50E-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHB12N50E-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIHB12N50E-GE3?
You can fill out our help required form which you can use to request a quote for SIHB12N50E-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.