Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.43
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.80
|
485
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
-
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
element14
from US$1.49
|
-
|
Buy Now | |
TTI Europe
from US$1.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 15A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.23ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
MSL | - |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N Channel, 600V, 15A, To-220F | Newark Electronics |
N-Channel 600 V 34 W 38 nC Flange Mount Power Mosfet - TO-220FP | Future Electronics |
Trans MOSFET N-CH 600V 15A 3-Pin TO-220 T/R | Avnet America |
MOSFET, N CHANNEL, 600V, 15A, TO-220F | element14 |
N-CH SINGLE 600V TO220FP | TTI Europe |
Where can I find additional details, specifications and documents for a SIHA15N60E-E3?
Additional datasheets, footprints and schematics for SIHA15N60E-E3 are listed on our Part Details page. You can also find images and similar parts to SIHA15N60E-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHA15N60E-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHA15N60E-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHA15N60E-E3 fall under?
The SIHA15N60E-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHA15N60E-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHA15N60E-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHA15N60E-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHA15N60E-E3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SIHA15N60E-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHA15N60E-E3 often in real-time on the comparison pages.
What if I can't find stock of SIHA15N60E-E3?
You can fill out our help required form which you can use to request a quote for SIHA15N60E-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.