Status: | Unknown |
---|---|
Series: | E Series |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 14.5A |
Drain Source Voltage Vds | 500V |
On Resistance Rds(on) | 0.243ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 4V |
Power Dissipation Pd | 33W |
Transistor Case Style | TO-220FP |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | E Series |
Automotive Qualification Standard | - |
MSL | - |
Mosfet, N-Ch, 500V, 14.5A, To-220Fp-3 | Newark Electronics |
Trans MOSFET N-CH 500V 14.5A 3-Pin TO-220FP | Avnet America |
N-CH SINGLE 500V TO220FP | TTI Europe |
MOSFET, N-CH, 500V, 14.5A, TO-220FP-3 | Farnell |
Where can I find additional details, specifications and documents for a SIHA15N50E-E3?
Additional datasheets, footprints and schematics for SIHA15N50E-E3 are listed on our Part Details page. You can also find images and similar parts to SIHA15N50E-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIHA15N50E-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIHA15N50E-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIHA15N50E-E3 fall under?
The SIHA15N50E-E3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIHA15N50E-E3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIHA15N50E-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIHA15N50E-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIHA15N50E-E3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for SIHA15N50E-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIHA15N50E-E3 often in real-time on the comparison pages.
What if I can't find stock of SIHA15N50E-E3?
You can fill out our help required form which you can use to request a quote for SIHA15N50E-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.