Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 24V |
Driver Case Style | PowerPAK |
No. of Pins | 40Pins |
Input Delay | 10ns |
Output Delay | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Device Type | MOSFET |
Module Configuration | High and Low Side |
DrMOS Integrated Power Stage 40-Pin MLP66 T/R | Avnet America |
IC, POWER STAGE, MOSFET, MLP-40 | Farnell |
Where can I find additional details, specifications and documents for a SIC772CD-T1-GE3?
Additional datasheets, footprints and schematics for SIC772CD-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIC772CD-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIC772CD-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIC772CD-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIC772CD-T1-GE3 fall under?
The SIC772CD-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SIC772CD-T1-GE3 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIC772CD-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIC772CD-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIC772CD-T1-GE3 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for SIC772CD-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIC772CD-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIC772CD-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIC772CD-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.