Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 35A |
Supply Voltage Min | 3V |
Supply Voltage Max | 16V |
Driver Case Style | PowerPAK |
No. of Pins | 40Pins |
Input Delay | - |
Output Delay | 20ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Device Type | MOSFET Driver |
Module Configuration | High Side Low Side |
Operating Temperature Range | -40°C to +125°C |
Output Resistance | 0.006ohm |
Supply Voltage Range | 3V to 16V |
MOSFET DRIVER, INTEGR DRMOS, 40MLP66 | Farnell |
Where can I find additional details, specifications and documents for a SIC769CD-T1-E3?
Additional datasheets, footprints and schematics for SIC769CD-T1-E3 are listed on our Part Details page. You can also find images and similar parts to SIC769CD-T1-E3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIC769CD-T1-E3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIC769CD-T1-E3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIC769CD-T1-E3 fall under?
The SIC769CD-T1-E3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SIC769CD-T1-E3 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIC769CD-T1-E3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIC769CD-T1-E3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIC769CD-T1-E3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SIC769CD-T1-E3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIC769CD-T1-E3 often in real-time on the comparison pages.
What if I can't find stock of SIC769CD-T1-E3?
You can fill out our help required form which you can use to request a quote for SIC769CD-T1-E3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.