Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Driver Case Style | PowerPAK MLP55 |
No. of Pins | 31Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
SIC620A Series 5.5 V 60 A VRPower« Integrated Power Stage - PowerPAK« MLP55-31L | Future Electronics |
Integrated Power Stage 31-Pin PowerPAK MLP55 T/R | Avnet America |
60A VRPOWER IPS MLP4535-22L | TTI Europe |
MOSFET DRIV, HI/LOW SIDE, POWERPAKMLP55 | Farnell |
Where can I find additional details, specifications and documents for a SIC620ACD-T1-GE3?
Additional datasheets, footprints and schematics for SIC620ACD-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIC620ACD-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIC620ACD-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIC620ACD-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIC620ACD-T1-GE3 fall under?
The SIC620ACD-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SIC620ACD-T1-GE3 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIC620ACD-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIC620ACD-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIC620ACD-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Farnell and EBV Elektronik have stock available or on a lead time for SIC620ACD-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIC620ACD-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIC620ACD-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIC620ACD-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.