Status: | Unknown |
---|---|
Series: | SiC530 |
RoHS: | Compliant |
Prices starting from US$0.89
Thermally enhanced PowerPAK® MLP4535-22L package |
Vishay’s Gen IV MOSFET technology and a low-side MOSFET with integrated Schottky diode |
Delivers up to 30 A continuous current, 40 A at 10 ms peak current |
Application Notes |
---|
Application Note |
Datasheet |
---|
SiC530 |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
PAD Pattern |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
Package Information |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Gate Drivers 30A DrMOS VRPower | Future Electronics |
Integrated Power Stage, Powerpak-22 | Newark Electronics |
INTEGRATED POWER STAGE, POWERPAK-22 | element14 |
Integrated Power Stage 22-Pin MLP4535 T/R | Avnet America |
Where can I find additional details, specifications and documents for a SIC530CD-T1-GE3?
Additional datasheets, footprints and schematics for SIC530CD-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIC530CD-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIC530CD-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIC530CD-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIC530CD-T1-GE3 fall under?
The SIC530CD-T1-GE3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to SIC530CD-T1-GE3 when available in the MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIC530CD-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIC530CD-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIC530CD-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SIC530CD-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIC530CD-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIC530CD-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIC530CD-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.