Status: | Unknown |
---|---|
Series: | SiC403A, SiC403BCD |
RoHS: | Compliant |
High efficiency > 93 % |
6 A continuous output current capability |
Integrated bootstrap switch |
Application Notes |
---|
Application Note |
Datasheet |
---|
SiC403A, SiC403BCD |
Markings |
---|
Part Marking Information |
Packaging Information |
---|
Reel Information |
Tape Information |
Package Drawings |
---|
5983 |
Product Literature |
---|
Selector Guide |
Product Overview |
Users Guide |
microBUCK® and microBRICK® DC/DC Regulators |
Reliability Data |
---|
Package Reliability |
Silicon Technology Reliability |
Support Tools |
---|
SiC401, SiC402, SiC403 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
6 A, 16 V Integrated Buck Regulator With Programmable Ldo Inmlp5X5 Mm Package Rohs Compliant: No |Vishay SIC403BCD-T1-GE3 | Newark Electronics |
6A, 16V Integrated Buck Regulator w/ Programmable LDO in MLP5x5mm package | Future Electronics |
Conv DC-DC Single Step Down 3V to 28V 32-Pin PowerPAK MLP55 | Avnet America |
VOLTAGE REG, BUCK, 15A, 0.6V-5.5V, MLP32 | Farnell |
Where can I find additional details, specifications and documents for a SIC403BCD-T1-GE3?
Additional datasheets, footprints and schematics for SIC403BCD-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIC403BCD-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIC403BCD-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIC403BCD-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIC403BCD-T1-GE3 fall under?
The SIC403BCD-T1-GE3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Multi Function Power Management ICs.
Can I view similar or alternative parts?
You can view similar parts to SIC403BCD-T1-GE3 when available in the Multi Function Power Management ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIC403BCD-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIC403BCD-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIC403BCD-T1-GE3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Asia have stock available or on a lead time for SIC403BCD-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIC403BCD-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIC403BCD-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIC403BCD-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.