Status: | Unknown |
---|---|
Series: | SiB433EDK |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Future Electronics
from US$0.29
|
6,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.17
|
-
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now |
Datasheet |
---|
SiB433EDK |
General Information |
---|
General Information |
Markings |
---|
Part Marking Information |
Pad Guidelines |
---|
Application Note 826 |
Packaging Information |
---|
Reel Information |
Device Orientation |
Tape Information |
Package Drawings |
---|
5935 |
Reliability Data |
---|
Silicon Technology Reliability |
Package Reliability |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
P-Channel 20 V 0.058 Ohm 13 W Surface Mount Power Mosfet - PowerPAK SC-75-6L | Future Electronics |
Trans MOSFET P-CH 20V 5.3A 6-Pin PowerPAK SC-75 T/R | EBV Elektronik |
P-CH -20V -9A 58mOhm PPAK SC-75 | Rutronik |
Mosfet, P Channel, -20V, -9A, Powerpak Sc75-6 | Newark Electronics |
P-CH SINGLE -20V PPAK SC75 | TTI Europe |
MOSFET, P CH, -20V, -9A, POWERPAK SC75 | Farnell |
Where can I find additional details, specifications and documents for a SIB433EDK-T1-GE3?
Additional datasheets, footprints and schematics for SIB433EDK-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIB433EDK-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIB433EDK-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIB433EDK-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIB433EDK-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIB433EDK-T1-GE3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for SIB433EDK-T1-GE3 have stock available?
Authorised distributors including Future Electronics, EBV Elektronik, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for SIB433EDK-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIB433EDK-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIB433EDK-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIB433EDK-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.