Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.034ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 400mV |
Power Dissipation Pd | 2.5W |
Transistor Case Style | PowerPAK SC75 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Id Max | 5.9A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Voltage Vgs Max | 8V |
MOSFET,N CH,DIODE,30V,9A,SC75 PPAK | Farnell |
Where can I find additional details, specifications and documents for a SIB410DK-T1-GE3?
Additional datasheets, footprints and schematics for SIB410DK-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIB410DK-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIB410DK-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIB410DK-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIB410DK-T1-GE3 fall under?
The SIB410DK-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIB410DK-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIB410DK-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIB410DK-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIB410DK-T1-GE3 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SIB410DK-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIB410DK-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIB410DK-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIB410DK-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.