Status: | Unknown |
---|---|
Series: | TrenchFET Series |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 4.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.02ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.2V |
Power Dissipation Pd | 7.8W |
Transistor Case Style | PowerPAK SC70 |
No. of Pins | 6Pins |
Operating Temperature Max | 150°C |
Product Range | TrenchFET Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Dual N-Chan 30 V 25 mOhm 7.8 W TrenchFET Gen IV Mosfet- PowerPAK SC-70-6L Dual | Future Electronics |
MOSFET Dual N-Channel 30V 4.5A 6-Pin PowerPAK SC-70 T/R | Avnet America |
N-CH DUAL 30V PPAKSC-70 | TTI Europe |
MOSFET, DUAL N-CH, 30V, POWERPAK SC70 | Farnell |
Where can I find additional details, specifications and documents for a SIA928DJ-T1-GE3?
Additional datasheets, footprints and schematics for SIA928DJ-T1-GE3 are listed on our Part Details page. You can also find images and similar parts to SIA928DJ-T1-GE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SIA928DJ-T1-GE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SIA928DJ-T1-GE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SIA928DJ-T1-GE3 fall under?
The SIA928DJ-T1-GE3 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SIA928DJ-T1-GE3 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SIA928DJ-T1-GE3 you can contact the distributor directly for product support, shipping queries etc.
Is the SIA928DJ-T1-GE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SIA928DJ-T1-GE3 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for SIA928DJ-T1-GE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SIA928DJ-T1-GE3 often in real-time on the comparison pages.
What if I can't find stock of SIA928DJ-T1-GE3?
You can fill out our help required form which you can use to request a quote for SIA928DJ-T1-GE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.